DiTom Microwave, Inc. RF Circulators and Isolators D3C7510-1

Description
7.50 - 10.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
7.50 - 10.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C7510-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C7510-1-ND
RF Circulators and Isolators 2236-D3C7510-1-ND
7.50 - 10.00 GHZ CIRCULATOR

7.50 - 10.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C7510-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C7510-1
RF and Wireless - RF Circulators and Isolators D3C7510-1
7.50 - 10.00 GHZ CIRCULATOR

7.50 - 10.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C7510-1-ND D3C7510-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details