DiTom Microwave, Inc. RF Circulators and Isolators D3C7018-4

Description
7.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
7.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C7018-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C7018-4-ND
RF Circulators and Isolators 2236-D3C7018-4-ND
7.00 - 18.00 GHZ CIRCULATOR

7.00 - 18.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C7018-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C7018-4
RF and Wireless - RF Circulators and Isolators D3C7018-4
7.00 - 18.00 GHZ CIRCULATOR

7.00 - 18.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C7018-4-ND D3C7018-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3556A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 56mm x 15mm
View Details