DiTom Microwave, Inc. Circulators D3C6913YMG-4K-7

Description
6.90 - 13.60 GHz Cryogenic Circulator, O
Request a Quote
Description
6.90 - 13.60 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6913YMG-4K-7
Circulators D3C6913YMG-4K-7
6.90 - 13.60 GHz Cryogenic Circulator, O

6.90 - 13.60 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6913YMG-4K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details