DiTom Microwave, Inc. Circulators D3C6913Y-4K-5

Description
6.50 - 11.90 GHz Cryogenic Circulator, O
Request a Quote
Description
6.50 - 11.90 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6913Y-4K-5
Circulators D3C6913Y-4K-5
6.50 - 11.90 GHz Cryogenic Circulator, O

6.50 - 11.90 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6913Y-4K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details
Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details