DiTom Microwave, Inc. Circulators D3C6913Y-4K-1

Description
6.50 - 11.90 GHz Cryogenic Circulator, O
Request a Quote
Description
6.50 - 11.90 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6913Y-4K-1
Circulators D3C6913Y-4K-1
6.50 - 11.90 GHz Cryogenic Circulator, O

6.50 - 11.90 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6913Y-4K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 3 to 6GHz - UIYBDC5028A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Circulators - NDC6060H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details