DiTom Microwave, Inc. Circulators D3C6313YMG-77K-1

Description
6.30 - 13.75 GHz Cryogenic Circulator, O
Request a Quote
Description
6.30 - 13.75 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6313YMG-77K-1
Circulators D3C6313YMG-77K-1
6.30 - 13.75 GHz Cryogenic Circulator, O

6.30 - 13.75 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6313YMG-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI2528X - kTB Solutions
Specs
Component Isolator
Frequency Range: 2900 to 3500 MHz
Isolation 17 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details