DiTom Microwave, Inc. Circulators D3C6313Y-77K

Description
6.30 - 13.75 GHz Cryogenic Circulator, O
Request a Quote
Description
6.30 - 13.75 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6313Y-77K
Circulators D3C6313Y-77K
6.30 - 13.75 GHz Cryogenic Circulator, O

6.30 - 13.75 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6313Y-77K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Isolator 11 to 18GHz & 12 to 18GHz - UIYBMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details
Coaxial Isolators - NCI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details