DiTom Microwave, Inc. Circulators D3C6282Y-4K

Description
6.20 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
6.20 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6282Y-4K
Circulators D3C6282Y-4K
6.20 - 8.20 GHz Cryogenic Circulator, Op

6.20 - 8.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6282Y-4K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC12R3B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2496 to 4000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Broadband Isolator drop in type 2 to 6GHz - UIYBDI3030A - UIY Inc.
Specs
Component Isolator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details