DiTom Microwave, Inc. Circulators D3C6182Y-4K-4

Description
6.10 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
6.10 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6182Y-4K-4
Circulators D3C6182Y-4K-4
6.10 - 8.20 GHz Cryogenic Circulator, Op

6.10 - 8.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6182Y-4K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details