DiTom Microwave, Inc. Circulators D3C6182Y-4K-2

Description
6.10 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
6.10 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6182Y-4K-2
Circulators D3C6182Y-4K-2
6.10 - 8.20 GHz Cryogenic Circulator, Op

6.10 - 8.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6182Y-4K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3434E - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details