DiTom Microwave, Inc. RF Circulators and Isolators D3C5964-2

Description
5.90 - 6.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
5.90 - 6.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C5964-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C5964-2-ND
RF Circulators and Isolators 2236-D3C5964-2-ND
5.90 - 6.40 GHZ CIRCULATOR

5.90 - 6.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C5964-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C5964-2
RF and Wireless - RF Circulators and Isolators D3C5964-2
5.90 - 6.40 GHZ CIRCULATOR

5.90 - 6.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C5964-2-ND D3C5964-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details