DiTom Microwave, Inc. RF Circulators and Isolators D3C5814-5

Description
5.80 - 14.50 GHZ CIRCULATOR
Request a Quote Datasheet
Description
5.80 - 14.50 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C5814-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C5814-5-ND
RF Circulators and Isolators 2236-D3C5814-5-ND
5.80 - 14.50 GHZ CIRCULATOR

5.80 - 14.50 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C5814-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C5814-5
RF and Wireless - RF Circulators and Isolators D3C5814-5
5.80 - 14.50 GHZ CIRCULATOR

5.80 - 14.50 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C5814-5-ND D3C5814-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
RF Isolator Drop in type 450 to 3000MHz - UIYDI2027A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 27mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details