DiTom Microwave, Inc. Circulators D3C5764YMG-77K-3

Description
5.70 - 6.40 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.70 - 6.40 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C5764YMG-77K-3
Circulators D3C5764YMG-77K-3
5.70 - 6.40 GHz Cryogenic Circulator, Op

5.70 - 6.40 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C5764YMG-77K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI6466K - kTB Solutions
Specs
Component Isolator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 1.7 to 2.2GHz - UIYBCI3232C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details