DiTom Microwave, Inc. Circulators D3C5095Y-4K-5

Description
5.10 - 9.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.10 - 9.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C5095Y-4K-5
Circulators D3C5095Y-4K-5
5.10 - 9.50 GHz Cryogenic Circulator, Op

5.10 - 9.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C5095Y-4K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
High Power Circulator coaxial type 1.0 to 3.8GHz - UIYCC4546A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 46mm x 26mm
View Details