DiTom Microwave, Inc. Circulators D3C5080Y-4K-5

Description
5.40 - 8.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.40 - 8.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C5080Y-4K-5
Circulators D3C5080Y-4K-5
5.40 - 8.50 GHz Cryogenic Circulator, Op

5.40 - 8.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C5080Y-4K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details