DiTom Microwave, Inc. Circulators D3C5080Y-4K-4

Description
5.40 - 8.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.40 - 8.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C5080Y-4K-4
Circulators D3C5080Y-4K-4
5.40 - 8.50 GHz Cryogenic Circulator, Op

5.40 - 8.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C5080Y-4K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Dual Junction Drop in Isolator 450 to 3000MHz - UIYDDI4027A - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 27.5mm x 8.6mm
Frequency Range: 450 to 3000 MHz
View Details