DiTom Microwave, Inc. Circulators D3C5080Y-4K-1

Description
5.40 - 8.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.40 - 8.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C5080Y-4K-1
Circulators D3C5080Y-4K-1
5.40 - 8.50 GHz Cryogenic Circulator, Op

5.40 - 8.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C5080Y-4K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details