DiTom Microwave, Inc. Circulators D3C4610YMG-77K-1

Description
4.60 - 10.40 GHz Cryogenic Circulator, O
Request a Quote
Description
4.60 - 10.40 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4610YMG-77K-1
Circulators D3C4610YMG-77K-1
4.60 - 10.40 GHz Cryogenic Circulator, O

4.60 - 10.40 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4610YMG-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 45 to 270MHz - UIYDI6075A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Isolators - NDI4027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details