DiTom Microwave, Inc. RF Circulators and Isolators D3C4450-4

Description
4.40 - 5.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
4.40 - 5.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4450-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4450-4-ND
RF Circulators and Isolators 2236-D3C4450-4-ND
4.40 - 5.00 GHZ CIRCULATOR

4.40 - 5.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C4450-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C4450-4
RF and Wireless - RF Circulators and Isolators D3C4450-4
4.40 - 5.00 GHZ CIRCULATOR

4.40 - 5.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C4450-4-ND D3C4450-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI1313M - kTB Solutions
Specs
Component Isolator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Circulator 21.7 to 33GHz - UIYWC3030B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details