DiTom Microwave, Inc. Circulators D3C4080YMG-77K-5

Description
4.00 - 8.00 GHz Cryogenic Circulator, Op
Request a Quote
Description
4.00 - 8.00 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4080YMG-77K-5
Circulators D3C4080YMG-77K-5
4.00 - 8.00 GHz Cryogenic Circulator, Op

4.00 - 8.00 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4080YMG-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details