DiTom Microwave, Inc. RF Circulators and Isolators D3C4080YMG-2

Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4080YMG-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4080YMG-2-ND
RF Circulators and Isolators 2236-D3C4080YMG-2-ND
4.00 - 8.00 GHz Cryogenic Circul

4.00 - 8.00 GHz Cryogenic Circul

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4080YMG-2-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details