DiTom Microwave, Inc. Circulators D3C4080Y-77K-3

Description
4.00 - 8.00 GHz Cryogenic Circulator, Op
Request a Quote
Description
4.00 - 8.00 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4080Y-77K-3
Circulators D3C4080Y-77K-3
4.00 - 8.00 GHz Cryogenic Circulator, Op

4.00 - 8.00 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4080Y-77K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-26500-40000-5-K - kTB Solutions
Specs
Component Circulator
Frequency Range: 26500 to 40000 MHz
Isolation 14 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
4 Port Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details