DiTom Microwave, Inc. RF Circulators and Isolators D3C4080Y-5

Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4080Y-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4080Y-5-ND
RF Circulators and Isolators 2236-D3C4080Y-5-ND
4.00 - 8.00 GHz Cryogenic Circul

4.00 - 8.00 GHz Cryogenic Circul

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4080Y-5-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details