DiTom Microwave, Inc. RF Circulators and Isolators D3C4080Y-1

Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4080Y-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4080Y-1-ND
RF Circulators and Isolators 2236-D3C4080Y-1-ND
4.00 - 8.00 GHz Cryogenic Circul

4.00 - 8.00 GHz Cryogenic Circul

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4080Y-1-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial Dual Junction 4 to 8GHz - UIYBCC4222A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI5032X - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details