DiTom Microwave, Inc. RF Circulators and Isolators D3C4080-4

Description
4.00 - 8.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
4.00 - 8.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4080-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4080-4-ND
RF Circulators and Isolators 2236-D3C4080-4-ND
4.00 - 8.00 GHZ CIRCULATOR

4.00 - 8.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C4080-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C4080-4
RF and Wireless - RF Circulators and Isolators D3C4080-4
4.00 - 8.00 GHZ CIRCULATOR

4.00 - 8.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C4080-4-ND D3C4080-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Drop-In Isolators - NDI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details