DiTom Microwave, Inc. RF Circulators and Isolators D3C4043Q-7

Description
40.00 - 43.50 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
40.00 - 43.50 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4043Q-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4043Q-7-ND
RF Circulators and Isolators 2236-D3C4043Q-7-ND
40.00 - 43.50 GHZ CIRCULATOR, 2.

40.00 - 43.50 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C4043Q-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C4043Q-7
RF and Wireless - RF Circulators and Isolators D3C4043Q-7
40.00 - 43.50 GHZ CIRCULATOR, 2.

40.00 - 43.50 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C4043Q-7-ND D3C4043Q-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 700 to 900MHz - UIYBCI3434B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details