DiTom Microwave, Inc. RF Circulators and Isolators D3C4043Q-4

Description
40.00 - 43.50 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
40.00 - 43.50 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4043Q-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4043Q-4-ND
RF Circulators and Isolators 2236-D3C4043Q-4-ND
40.00 - 43.50 GHZ CIRCULATOR, 2.

40.00 - 43.50 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C4043Q-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C4043Q-4
RF and Wireless - RF Circulators and Isolators D3C4043Q-4
40.00 - 43.50 GHZ CIRCULATOR, 2.

40.00 - 43.50 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C4043Q-4-ND D3C4043Q-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 200 to 3600MHz - UIYDI2531A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 31.7mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details