DiTom Microwave, Inc. RF Circulators and Isolators D3C4043Q-3

Description
40.00 - 43.50 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
40.00 - 43.50 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4043Q-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4043Q-3-ND
RF Circulators and Isolators 2236-D3C4043Q-3-ND
40.00 - 43.50 GHZ CIRCULATOR, 2.

40.00 - 43.50 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C4043Q-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C4043Q-3
RF and Wireless - RF Circulators and Isolators D3C4043Q-3
40.00 - 43.50 GHZ CIRCULATOR, 2.

40.00 - 43.50 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C4043Q-3-ND D3C4043Q-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Drop-In Isolators - NDI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details