DiTom Microwave, Inc. RF Circulators and Isolators D3C4042Q

Description
40.00 - 42.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
40.00 - 42.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4042Q-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4042Q-ND
RF Circulators and Isolators 2236-D3C4042Q-ND
40.00 - 42.00 GHZ CIRCULATOR, 2.

40.00 - 42.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4042Q-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details