DiTom Microwave, Inc. RF Circulators and Isolators D3C4042-7

Description
40.00 - 42.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
40.00 - 42.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4042-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4042-7-ND
RF Circulators and Isolators 2236-D3C4042-7-ND
40.00 - 42.00 GHZ CIRCULATOR

40.00 - 42.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C4042-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C4042-7
RF and Wireless - RF Circulators and Isolators D3C4042-7
40.00 - 42.00 GHZ CIRCULATOR

40.00 - 42.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C4042-7-ND D3C4042-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details