DiTom Microwave, Inc. RF Circulators and Isolators D3C4042-1

Description
40.00 - 42.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
40.00 - 42.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4042-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4042-1-ND
RF Circulators and Isolators 2236-D3C4042-1-ND
40.00 - 42.00 GHZ CIRCULATOR

40.00 - 42.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C4042-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C4042-1
RF and Wireless - RF Circulators and Isolators D3C4042-1
40.00 - 42.00 GHZ CIRCULATOR

40.00 - 42.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C4042-1-ND D3C4042-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 7 to 20GHz - UIYDDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details