DiTom Microwave, Inc. Circulators D3C4013YMG-77K

Description
4.00 - 13.00 GHz Cryogenic Circulator, O
Request a Quote
Description
4.00 - 13.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4013YMG-77K
Circulators D3C4013YMG-77K
4.00 - 13.00 GHz Cryogenic Circulator, O

4.00 - 13.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4013YMG-77K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Microstrip Isolator 2.7 to 4.9GHz - UIYMI1416A - UIY Inc.
Specs
Component Isolator
Package Size 14mm x 16mm x 5mm
Frequency Range: 2700 to 4900 MHz
View Details