DiTom Microwave, Inc. Circulators D3C4012YMG-77K-2

Description
4.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
4.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4012YMG-77K-2
Circulators D3C4012YMG-77K-2
4.00 - 12.00 GHz Cryogenic Circulator, O

4.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4012YMG-77K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 5 to 20GHz - UIYDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details