DiTom Microwave, Inc. RF Circulators and Isolators D3C4012YMG-2

Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet
Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4012YMG-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4012YMG-2-ND
RF Circulators and Isolators 2236-D3C4012YMG-2-ND
4.00 - 12.00 GHz Cryogenic Circu

4.00 - 12.00 GHz Cryogenic Circu

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4012YMG-2-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 70 to 130MHz - UIYCC100100A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 100mm x 100mm x 40mm
View Details
Drop-In Isolators - NDI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details