DiTom Microwave, Inc. RF Circulators and Isolators D3C4012Y

Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet
Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4012Y-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4012Y-ND
RF Circulators and Isolators 2236-D3C4012Y-ND
4.00 - 12.00 GHz Cryogenic Circu

4.00 - 12.00 GHz Cryogenic Circu

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4012Y-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 0.6 to 5.0GHz - UIYDC1919A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Drop-In Isolators - NDI1313T - kTB Solutions
Specs
Component Isolator
Frequency Range: 1710 to 5900 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details