DiTom Microwave, Inc. Circulators D3C4012Y-77K-5

Description
4.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
4.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4012Y-77K-5
Circulators D3C4012Y-77K-5
4.00 - 12.00 GHz Cryogenic Circulator, O

4.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4012Y-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI-5600-5800-K2-50-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 5600 to 5800 MHz
Isolation 20 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
300W Drop in high power Circulator 4 to 8GHz - UIYBDC5654A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 54.3mm x 36mm
Frequency Range: 4000 to 8000 MHz
View Details