DiTom Microwave, Inc. RF Circulators and Isolators D3C4012Y-3

Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet
Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4012Y-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4012Y-3-ND
RF Circulators and Isolators 2236-D3C4012Y-3-ND
4.00 - 12.00 GHz Cryogenic Circu

4.00 - 12.00 GHz Cryogenic Circu

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4012Y-3-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details