DiTom Microwave, Inc. RF Circulators and Isolators D3C3841Q

Description
38.00 - 41.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
38.00 - 41.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3841Q-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3841Q-ND
RF Circulators and Isolators 2236-D3C3841Q-ND
38.00 - 41.00 GHZ CIRCULATOR, 2.

38.00 - 41.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C3841Q-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 1225 to 1875MHz - UIYBDC3538E - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Coaxial Circulators - NCC1317C - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 13000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details