DiTom Microwave, Inc. RF Circulators and Isolators D3C3841Q-7

Description
38.00 - 41.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
38.00 - 41.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3841Q-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3841Q-7-ND
RF Circulators and Isolators 2236-D3C3841Q-7-ND
38.00 - 41.00 GHZ CIRCULATOR, 2.

38.00 - 41.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3841Q-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3841Q-7
RF and Wireless - RF Circulators and Isolators D3C3841Q-7
38.00 - 41.00 GHZ CIRCULATOR, 2.

38.00 - 41.00 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3841Q-7-ND D3C3841Q-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details