DiTom Microwave, Inc. RF and Wireless - RF Circulators and Isolators D3C3841Q-2

Description
38.00 - 41.00 GHZ CIRCULATOR, 2.
Description
38.00 - 41.00 GHZ CIRCULATOR, 2.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - D3C3841Q-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3841Q-2
RF and Wireless - RF Circulators and Isolators D3C3841Q-2
38.00 - 41.00 GHZ CIRCULATOR, 2.

38.00 - 41.00 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number D3C3841Q-2
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details