DiTom Microwave, Inc. RF Circulators and Isolators D3C3743Q-4

Description
37.00 - 43.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
37.00 - 43.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3743Q-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3743Q-4-ND
RF Circulators and Isolators 2236-D3C3743Q-4-ND
37.00 - 43.00 GHZ CIRCULATOR, 2.

37.00 - 43.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3743Q-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3743Q-4
RF and Wireless - RF Circulators and Isolators D3C3743Q-4
37.00 - 43.00 GHZ CIRCULATOR, 2.

37.00 - 43.00 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3743Q-4-ND D3C3743Q-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details