DiTom Microwave, Inc. RF Circulators and Isolators D3C3743Q-1

Description
37.00 - 43.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
37.00 - 43.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3743Q-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3743Q-1-ND
RF Circulators and Isolators 2236-D3C3743Q-1-ND
37.00 - 43.00 GHZ CIRCULATOR, 2.

37.00 - 43.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3743Q-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3743Q-1
RF and Wireless - RF Circulators and Isolators D3C3743Q-1
37.00 - 43.00 GHZ CIRCULATOR, 2.

37.00 - 43.00 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3743Q-1-ND D3C3743Q-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop-In Isolators - NDI4027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details