DiTom Microwave, Inc. RF Circulators and Isolators D3C3740-6

Description
37.00 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
37.00 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3740-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3740-6-ND
RF Circulators and Isolators 2236-D3C3740-6-ND
37.00 - 40.00 GHZ CIRCULATOR

37.00 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3740-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3740-6
RF and Wireless - RF Circulators and Isolators D3C3740-6
37.00 - 40.00 GHZ CIRCULATOR

37.00 - 40.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3740-6-ND D3C3740-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 6 to 18 GHz - UIYBDC1920A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details
Drop-In Isolators - NDI3546X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details