DiTom Microwave, Inc. RF Circulators and Isolators D3C3740-4

Description
37.00 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
37.00 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3740-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3740-4-ND
RF Circulators and Isolators 2236-D3C3740-4-ND
37.00 - 40.00 GHZ CIRCULATOR

37.00 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3740-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3740-4
RF and Wireless - RF Circulators and Isolators D3C3740-4
37.00 - 40.00 GHZ CIRCULATOR

37.00 - 40.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3740-4-ND D3C3740-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Circulator 12 to 18GHz - UIYWC3842A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 33.3mm x 42mm x 38mm
View Details
Coaxial Isolators - NCI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details