DiTom Microwave, Inc. RF Circulators and Isolators D3C3337

Description
33.00 - 37.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
33.00 - 37.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3337-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3337-ND
RF Circulators and Isolators 2236-D3C3337-ND
33.00 - 37.00 GHZ CIRCULATOR

33.00 - 37.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C3337-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A - UIY Inc.
Specs
Component Circulator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details