DiTom Microwave, Inc. RF Circulators and Isolators D3C3337-7

Description
33.00 - 37.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
33.00 - 37.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3337-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3337-7-ND
RF Circulators and Isolators 2236-D3C3337-7-ND
33.00 - 37.00 GHZ CIRCULATOR

33.00 - 37.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3337-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3337-7
RF and Wireless - RF Circulators and Isolators D3C3337-7
33.00 - 37.00 GHZ CIRCULATOR

33.00 - 37.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3337-7-ND D3C3337-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 800 to 1000MHz - UIYBCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop-In Circulators - NDC0915D - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 16000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details