DiTom Microwave, Inc. Circulators D3C3150Y-4K-3

Description
3.10 - 5.30 GHz Cryogenic Circulator, Op
Request a Quote
Description
3.10 - 5.30 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C3150Y-4K-3
Circulators D3C3150Y-4K-3
3.10 - 5.30 GHz Cryogenic Circulator, Op

3.10 - 5.30 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C3150Y-4K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI1925X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details