DiTom Microwave, Inc. Circulators D3C3136Y-77K-2

Description
31.75 - 36.25 GHz Cryogenic Circulator,
Request a Quote
Description
31.75 - 36.25 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C3136Y-77K-2
Circulators D3C3136Y-77K-2
31.75 - 36.25 GHz Cryogenic Circulator,

31.75 - 36.25 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C3136Y-77K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 24 to 31GHz - UIYMI55A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details