DiTom Microwave, Inc. Circulators D3C3136Y-4K-5

Description
31.75 - 36.35 GHz Cryogenic Circulator,
Request a Quote
Description
31.75 - 36.35 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C3136Y-4K-5
Circulators D3C3136Y-4K-5
31.75 - 36.35 GHz Cryogenic Circulator,

31.75 - 36.35 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C3136Y-4K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Waveguide Circulator 21.7 to 33GHz - UIYWC3030B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Coaxial Isolators - NCI16080H - kTB Solutions
Specs
Component Isolator
Frequency Range: 380 to 470 MHz
Isolation 60 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details