DiTom Microwave, Inc. RF Circulators and Isolators D3C3133-3

Description
31.00 - 33.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
31.00 - 33.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3133-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3133-3-ND
RF Circulators and Isolators 2236-D3C3133-3-ND
31.00 - 33.00 GHZ CIRCULATOR

31.00 - 33.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3133-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3133-3
RF and Wireless - RF Circulators and Isolators D3C3133-3
31.00 - 33.00 GHZ CIRCULATOR

31.00 - 33.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3133-3-ND D3C3133-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
High Power Circulator coaxial type 70 to 130MHz - UIYCC100100A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 100mm x 100mm x 40mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details